Vishay Intertechnology, Inc. Resistor Networks, Arrays CDMM500KF1000FET

Description
500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead
Request a Quote Datasheet
Description
500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 3579-CDMM500KF1000FETCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
3579-CDMM500KF1000FETCT-ND
Resistor Networks, Arrays 3579-CDMM500KF1000FETCT-ND
500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

Buy Now Datasheet
Resistor Networks, Arrays - 3579-CDMM500KF1000FETDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
3579-CDMM500KF1000FETDKR-ND
Resistor Networks, Arrays 3579-CDMM500KF1000FETDKR-ND
500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

Buy Now Datasheet
Resistor Networks, Arrays - 3579-CDMM500KF1000FETTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
3579-CDMM500KF1000FETTR-ND
Resistor Networks, Arrays 3579-CDMM500KF1000FETTR-ND
500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

500k Ohm ±1% 750mW Power Per Element Voltage Divider 2 Resistor Network/Array ±100ppm/°C 4527 J-Lead

Buy Now Datasheet
Res, Voltage Divider, 500K, 3Pin Rohs Compliant Vishay - 45AJ1950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Voltage Divider, 500K, 3Pin Rohs Compliant Vishay
45AJ1950
Res, Voltage Divider, 500K, 3Pin Rohs Compliant Vishay 45AJ1950
RES, VOLTAGE DIVIDER, 500K, 3PIN ROHS COMPLIANT: YES

RES, VOLTAGE DIVIDER, 500K, 3PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3579-CDMM500KF1000FETCT-ND 45AJ1950
Product Name Resistor Networks, Arrays Res, Voltage Divider, 500K, 3Pin Rohs Compliant Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4527 J-Lead
Resistance Range 500000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details