Vishay Precision Group Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6069K8FKR36

Description
Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF6069K8FKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF6069K8FKR36
Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6069K8FKR36
Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,69.8Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 11J2901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
11J2901
Resistor,metal Film,69.8Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 11J2901
Resistor,Metal Film,69.8KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,69.8KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6069K8FKR36 11J2901
Product Name Res Metal Film 69.8K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,69.8Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details