Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6047K5FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47.5Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47.5Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6047K5FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6047K5FKE36
Vishay/DaleMetal Film Resistors - CCF6047K5FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47.5Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47.5Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 47.5Kohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1130 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 1W, 1%, Full Reel; Resistance Vishay
71M1130
Metal Film Resistor, 47.5Kohm, 1W, 1%, Full Reel; Resistance Vishay 71M1130
METAL FILM RESISTOR, 47.5KOHM, 1W, 1%, FULL REEL; Resistance:47kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5KOHM, 1W, 1%, FULL REEL; Resistance:47kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47.5Kohm, 1W, 1%; Resistance Vishay - 71M1129 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 1W, 1%; Resistance Vishay
71M1129
Metal Film Resistor, 47.5Kohm, 1W, 1%; Resistance Vishay 71M1129
METAL FILM RESISTOR, 47.5KOHM, 1W, 1%; Resistance:47.5kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5KOHM, 1W, 1%; Resistance:47.5kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF6047K5FKE36 71M1130 71M1129
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 47.5Kohm, 1W, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 47.5Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Resistance Range 47500 ohms 47000 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details