Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF60332KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 332Kohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 332Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF60332KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF60332KFKE36
Vishay/DaleMetal Film Resistors - CCF60332KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 332Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 332Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 332Kohm, 1W, 1%; Resistance Vishay - 71M1125 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332Kohm, 1W, 1%; Resistance Vishay
71M1125
Metal Film Resistor, 332Kohm, 1W, 1%; Resistance Vishay 71M1125
METAL FILM RESISTOR, 332KOHM, 1W, 1%; Resistance:332kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332KOHM, 1W, 1%; Resistance:332kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF60332KFKE36 71M1125
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 332Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details