Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF60221KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 221Kohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 221Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF60221KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF60221KFKE36
Vishay/DaleMetal Film Resistors - CCF60221KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 221Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 221Kohms 1% Rated to 1watt

Supplier's Site
Resistor, Metal Film, 221Kohm, 1W, 1%; Resistance Vishay - 71M1124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 221Kohm, 1W, 1%; Resistance Vishay
71M1124
Resistor, Metal Film, 221Kohm, 1W, 1%; Resistance Vishay 71M1124
RESISTOR, METAL FILM, 221KOHM, 1W, 1%; Resistance:221kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 221KOHM, 1W, 1%; Resistance:221kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 221Kohm, 1W, 1%; Resistance Vishay - 71M1123 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221Kohm, 1W, 1%; Resistance Vishay
71M1123
Metal Film Resistor, 221Kohm, 1W, 1%; Resistance Vishay 71M1123
METAL FILM RESISTOR, 221KOHM, 1W, 1%; Resistance:221kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221KOHM, 1W, 1%; Resistance:221kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF60221KFKE36 71M1124
Product Name Vishay/DaleMetal Film Resistors - Resistor, Metal Film, 221Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details