Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF601M00FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Mohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Mohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF601M00FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF601M00FKE36
Vishay/DaleMetal Film Resistors - CCF601M00FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Mohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Mohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay - 71M1105 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay
71M1105
Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay 71M1105
METAL FILM RESISTOR, 1MOHM, 1W, 1%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1W, 1%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1106 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay
71M1106
Metal Film Resistor, 1Mohm, 1W, 1%, Full Reel; Resistance Vishay 71M1106
METAL FILM RESISTOR, 1MOHM, 1W, 1%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1W, 1%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF601M00FKE36 71M1105
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1Mohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details