Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF601K82FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.82Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.82Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF601K82FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF601K82FKE36
Vishay/DaleMetal Film Resistors - CCF601K82FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.82Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.82Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 1.82Kohm, 1W, 1%; Resistance Vishay - 71M1103 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.82Kohm, 1W, 1%; Resistance Vishay
71M1103
Metal Film Resistor, 1.82Kohm, 1W, 1%; Resistance Vishay 71M1103
METAL FILM RESISTOR, 1.82KOHM, 1W, 1%; Resistance:1.82kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.82KOHM, 1W, 1%; Resistance:1.82kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1.82Kohm, 1W, 1%; No. Of Pins Vishay - 71M1104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.82Kohm, 1W, 1%; No. Of Pins Vishay
71M1104
Resistor, Metal Film, 1.82Kohm, 1W, 1%; No. Of Pins Vishay 71M1104
RESISTOR, METAL FILM, 1.82KOHM, 1W, 1%; No. of Pins:2; Operating Temperature Range:-65°C to +165°C; Package / Case:Axial; Power Rating:1W; Resistance:1.82kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.82KOHM, 1W, 1%; No. of Pins:2; Operating Temperature Range:-65°C to +165°C; Package / Case:Axial; Power Rating:1W; Resistance:1.82kohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF601K82FKE36 71M1103 71M1104
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1.82Kohm, 1W, 1%; Resistance Vishay Resistor, Metal Film, 1.82Kohm, 1W, 1%; No. Of Pins Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details