VISHAY PRECISION GROUP
CCF601K74FKR36 -- CCF-60 1.74K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-60 1.74K 1% T-1 R36 Vishay
CCF601K74FKR36
Description
CCF-60 1.74K 1% T-1 R36
Description
CCF-60 1.74K 1% T-1 R36
Suppliers
Ccf-60 1.74K 1% T-1 R36 Vishay
47P1775
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P1775 |
|
Product Name
|
Ccf-60 1.74K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
47 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details