Vishay Precision Group Through-Hole Resistor CCF601K30FKR36

Description
Metal Film Resistors - Through Hole 1/2watt 1.3Kohms 1% Rated to 1watt Product overview: CCF601K30FKR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCF601K30FKR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 1.3Kohms 1% Rated to 1watt Product overview: CCF601K30FKR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCF601K30FKR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-CCF601K30FKR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CCF601K30FKR36
Through-Hole Resistor 53-CCF601K30FKR36
Metal Film Resistors - Through Hole 1/2watt 1.3Kohms 1% Rated to 1watt Product overview: CCF601K30FKR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCF601K30FKR36 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2watt 1.3Kohms 1% Rated to 1watt Product overview: CCF601K30FKR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCF601K30FKR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CCF601K30FKR36 - 1017363-CCF601K30FKR36 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CCF601K30FKR36
1017363-CCF601K30FKR36
Through Hole Resistors - CCF601K30FKR36 1017363-CCF601K30FKR36
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017363-CCF601K30FKR 36 Termination: Axial Voltage Rating: 500 V Length: 10.16 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 1.3 kΩ Power Rating: 1 W Diameter: 3.53 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): CCF551K30FKE36; RLR07C1301FRB14; CCF601K21FKE36; CCF551K21FKE36; RNF14FTD1K21; RNF14FTD1K40CCF-601K 30FKR36; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 640 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017363-CCF601K30FKR36
Termination: Axial
Voltage Rating: 500 V
Length: 10.16 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 1.3 kΩ
Power Rating: 1 W
Diameter: 3.53 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): CCF551K30FKE36; RLR07C1301FRB14; CCF601K21FKE36; CCF551K21FKE36; RNF14FTD1K21; RNF14FTD1K40CCF-601K30FKR36;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 165 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 640 µm

Buy Now
METAL FILM,1/2W,1.3K,1%,100PPM,2.5K T/R - CCF601K30FKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,1.3K,1%,100PPM,2.5K T/R
CCF601K30FKR36
METAL FILM,1/2W,1.3K,1%,100PPM,2.5K T/R CCF601K30FKR36
METAL FILM,1/2W,1.3K,1%,10 0PPM,2.5K T/R

METAL FILM,1/2W,1.3K,1%,100PPM,2.5K T/R

Supplier's Site
Ccf-60 1.3K 1% T-1 R36 Vishay - 47P1764 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 1.3K 1% T-1 R36 Vishay
47P1764
Ccf-60 1.3K 1% T-1 R36 Vishay 47P1764
CCF-60 1.3K 1% T-1 R36

CCF-60 1.3K 1% T-1 R36

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CCF601K30FKR36 1017363-CCF601K30FKR36 CCF601K30FKR36 47P1764
Product Name Through-Hole Resistor Through Hole Resistors - CCF601K30FKR36 METAL FILM,1/2W,1.3K,1%,100PPM,2.5K T/R Ccf-60 1.3K 1% T-1 R36 Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details