Vishay Precision Group Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF55715RFKE36

Description
Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF55715RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF55715RFKE36
Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF55715RFKE36
Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 56-CCF55715RFKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55715RFKE36TR-ND
Through Hole Resistors 56-CCF55715RFKE36TR-ND
CCF-55 715 1% T-1 E36 E3

CCF-55 715 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF55715RFKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55715RFKE36CT-ND
Through Hole Resistors 56-CCF55715RFKE36CT-ND
CCF-55 715 1% T-1 E36 E3

CCF-55 715 1% T-1 E36 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CCF55715RFKE36 56-CCF55715RFKE36TR-ND
Product Name Res Metal Film 715 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details