Vishay Precision Group Metal Film Resistors - CCF5561R9FKE36

Description
Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF5561R9FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF5561R9FKE36
Metal Film Resistors - CCF5561R9FKE36
Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 61.9ohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF5561R9FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5561R9FKE36CT-ND
Through Hole Resistors 56-CCF5561R9FKE36CT-ND
CCF-55 61.9 1% T-1 E36 E3

CCF-55 61.9 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF5561R9FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5561R9FKE36TR-ND
Through Hole Resistors 56-CCF5561R9FKE36TR-ND
CCF-55 61.9 1% T-1 E36 E3

CCF-55 61.9 1% T-1 E36 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CCF5561R9FKE36 56-CCF5561R9FKE36CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details