Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55562RFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 562ohms 1% Rated to 1/2watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 562ohms 1% Rated to 1/2watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55562RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55562RFKE36
Vishay/DaleMetal Film Resistors - CCF55562RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 562ohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 562ohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay - 71M1088 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay
71M1088
Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay 71M1088
METAL FILM RESISTOR, 562 OHM, 500mW, 1%; Resistance:562ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 562 OHM, 500mW, 1%; Resistance:562ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF55562RFKE36 71M1088
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 562 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details