Resistor-Fixed-Singl
CCF-55 4.7K 1% T-1 E36 E3
CCF-55 4.7K 1% T-1 E36 E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CCF554K70FKE36 | 56-CCF554K70FKE36TR-ND |
| Product Name | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Tolerance | 1 +/- % |