Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55221RFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221ohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221ohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55221RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55221RFKE36
Vishay/DaleMetal Film Resistors - CCF55221RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221ohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221ohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF55221RFKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55221RFKE36CT-ND
Through Hole Resistors 56-CCF55221RFKE36CT-ND
CCF-55 221 1% T-1 E36 E3

CCF-55 221 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF55221RFKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55221RFKE36TR-ND
Through Hole Resistors 56-CCF55221RFKE36TR-ND
CCF-55 221 1% T-1 E36 E3

CCF-55 221 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 221 Ohm, 500Mw, 1%; Resistance Vishay - 71M1058 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 500Mw, 1%; Resistance Vishay
71M1058
Metal Film Resistor, 221 Ohm, 500Mw, 1%; Resistance Vishay 71M1058
METAL FILM RESISTOR, 221 OHM, 500mW, 1%; Resistance:221ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 500mW, 1%; Resistance:221ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF55221RFKE36 56-CCF55221RFKE36CT-ND 71M1058
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 221 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers