Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55200KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55200KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55200KFKE36
Vishay/DaleMetal Film Resistors - CCF55200KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF55200KFKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55200KFKE36TR-ND
Through Hole Resistors 56-CCF55200KFKE36TR-ND
CCF-55 200K 1% T-1 E36 E3

CCF-55 200K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF55200KFKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55200KFKE36CT-ND
Through Hole Resistors 56-CCF55200KFKE36CT-ND
CCF-55 200K 1% T-1 E36 E3

CCF-55 200K 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay - 26R4008 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay
26R4008
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay 26R4008
METAL FILM RESISTOR, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29X2372 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
29X2372
Metal Film Resistor, 200Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 29X2372
METAL FILM RESISTOR, 200KOHM, 500mW, 1%, FULL REEL; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 500mW, 1%, FULL REEL; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF55200KFKE36 56-CCF55200KFKE36TR-ND 26R4008
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details