Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF5515K0FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF5515K0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5515K0FKE36
Vishay/DaleMetal Film Resistors - CCF5515K0FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2067-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2067-2-ND
Through Hole Resistors 749-2067-2-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2067-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2067-1-ND
Through Hole Resistors 749-2067-1-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay - 71M1038 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay
71M1038
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay 71M1038
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay - 71M1039 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay
71M1039
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay 71M1039
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF5515K0FKE36 749-2067-2-ND 71M1038
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers