Vishay Precision Group Through Hole Resistors CCF55150RFKE36

Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2066-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2066-1-ND
Through Hole Resistors 749-2066-1-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2066-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2066-2-ND
Through Hole Resistors 749-2066-2-ND
150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF55150RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55150RFKE36
Vishay/DaleMetal Film Resistors - CCF55150RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150ohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150ohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay - 71M1042 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay
71M1042
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay 71M1042
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay - 71M1043 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay
71M1043
Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay 71M1043
METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 500mW, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-2066-1-ND CCF55150RFKE36 71M1042
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 150 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details