Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF5512K1FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 12.1Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 12.1Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF5512K1FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5512K1FKE36
Vishay/DaleMetal Film Resistors - CCF5512K1FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 12.1Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 12.1Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF5512K1FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5512K1FKE36CT-ND
Through Hole Resistors 56-CCF5512K1FKE36CT-ND
CCF-55 12.1K 1% T-1 E36 E3

CCF-55 12.1K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF5512K1FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5512K1FKE36TR-ND
Through Hole Resistors 56-CCF5512K1FKE36TR-ND
CCF-55 12.1K 1% T-1 E36 E3

CCF-55 12.1K 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay - 26R4005 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay
26R4005
Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay 26R4005
METAL FILM RESISTOR, 12.1KOHM, 500mW, 1%; Resistance:12.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12.1KOHM, 500mW, 1%; Resistance:12.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay - 34P0271 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay
34P0271
Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay 34P0271
METAL FILM RESISTOR, 12.1KOHM, 500mW, 1%; Resistance:12.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12.1KOHM, 500mW, 1%; Resistance:12.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF5512K1FKE36 56-CCF5512K1FKE36CT-ND 26R4005
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 12.1Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers