Vishay Intertechnology, Inc. Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50470KJKE36

Description
Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50470KJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50470KJKE36
Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50470KJKE36
Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50470KJKE36
Product Name Res Metal Film 470K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers