Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50100KJKR36

Description
Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50100KJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50100KJKR36
Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50100KJKR36
Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50100KJKR36
Product Name Res Metal Film 100K Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details