Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CCF2 6.34K 1 TR

Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 6.34Kohms 1%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 2watts 6.34Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF2 6.34K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF2 6.34K 1 TR
Vishay/DaleMetal Film Resistors - CCF2 6.34K 1 TR
Vishay/DaleMetal Film Resistors - Through Hole 2watts 6.34Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 2watts 6.34Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF2 6.34K 1 TR
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers