Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07680RJKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 680ohms 5% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 680ohms 5% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07680RJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07680RJKE36
Vishay/DaleMetal Film Resistors - CCF07680RJKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 680ohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 680ohms 5% 100ppm

Supplier's Site
Through Hole Resistors - 56-CCF07680RJKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07680RJKE36CT-ND
Through Hole Resistors 56-CCF07680RJKE36CT-ND
CCF-07 680 5% T-1 E36 E3

CCF-07 680 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07680RJKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07680RJKE36TR-ND
Through Hole Resistors 56-CCF07680RJKE36TR-ND
CCF-07 680 5% T-1 E36 E3

CCF-07 680 5% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 680 Ohm, 500Mw, 5%; Resistance Vishay - 26R4000 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Ohm, 500Mw, 5%; Resistance Vishay
26R4000
Metal Film Resistor, 680 Ohm, 500Mw, 5%; Resistance Vishay 26R4000
METAL FILM RESISTOR, 680 OHM, 500mW, 5%; Resistance:680ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 680 OHM, 500mW, 5%; Resistance:680ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 680 Ohm, 500Mw, 5%, Full Reel; Resistance Vishay - 29X2367 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Ohm, 500Mw, 5%, Full Reel; Resistance Vishay
29X2367
Metal Film Resistor, 680 Ohm, 500Mw, 5%, Full Reel; Resistance Vishay 29X2367
METAL FILM RESISTOR, 680 OHM, 500mW, 5%, FULL REEL; Resistance:680ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 680 OHM, 500mW, 5%, FULL REEL; Resistance:680ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CCF07680RJKE36 56-CCF07680RJKE36CT-ND 26R4000 29X2367
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 680 Ohm, 500Mw, 5%; Resistance Vishay Metal Film Resistor, 680 Ohm, 500Mw, 5%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers