Vishay Intertechnology, Inc. Through Hole Resistors CCF07560RJKE36

Description
CCF-07 560 5% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 560 5% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF07560RJKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07560RJKE36TR-ND
Through Hole Resistors 56-CCF07560RJKE36TR-ND
CCF-07 560 5% T-1 E36 E3

CCF-07 560 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07560RJKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07560RJKE36CT-ND
Through Hole Resistors 56-CCF07560RJKE36CT-ND
CCF-07 560 5% T-1 E36 E3

CCF-07 560 5% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistors - - CCF07560RJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF07560RJKE36
Metal Film Resistors - CCF07560RJKE36
Metal Film Resistors - Through Hole 1/4watt 560ohms 5% 100ppm

Metal Film Resistors - Through Hole 1/4watt 560ohms 5% 100ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 56-CCF07560RJKE36TR-ND CCF07560RJKE36
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details