Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF074K70JKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF074K70JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF074K70JKE36
Vishay/DaleMetal Film Resistors - CCF074K70JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 5% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2059-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2059-1-ND
Through Hole Resistors 749-2059-1-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2059-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2059-2-ND
Through Hole Resistors 749-2059-2-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7Kohm, 500Mw, 5%; Resistance Vishay - 71M1015 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 500Mw, 5%; Resistance Vishay
71M1015
Metal Film Resistor, 4.7Kohm, 500Mw, 5%; Resistance Vishay 71M1015
METAL FILM RESISTOR, 4.7KOHM, 500mW, 5%; Resistance:4.7kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 500mW, 5%; Resistance:4.7kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF074K70JKE36 749-2059-1-ND 71M1015
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 4.7Kohm, 500Mw, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers