Vishay Precision Group Through Hole Resistors CCF074K70GKE36

Description
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2058-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2058-1-ND
Through Hole Resistors 749-2058-1-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2058-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2058-2-ND
Through Hole Resistors 749-2058-2-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF074K70GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF074K70GKE36
Vishay/DaleMetal Film Resistors - CCF074K70GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 4.7Kohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay - 71M1013 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay
71M1013
Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay 71M1013
METAL FILM RESISTOR, 4.7KOHM, 500mW, 2%, AXIAL LEADED; Resistance:4.7kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 500mW, 2%, AXIAL LEADED; Resistance:4.7kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Full Reel; Resistance Vishay - 71M1014 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
71M1014
Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Full Reel; Resistance Vishay 71M1014
METAL FILM RESISTOR, 4.7KOHM, 500mW, 2%, FULL REEL; Resistance:4.7kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 500mW, 2%, FULL REEL; Resistance:4.7kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-2058-1-ND CCF074K70GKE36 71M1013 71M1014
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay Metal Film Resistor, 4.7Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details