Vishay Precision Group Through Hole Resistors CCF0747K0GKE36

Description
CCF-07 47K 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 47K 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF0747K0GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0747K0GKE36CT-ND
Through Hole Resistors 56-CCF0747K0GKE36CT-ND
CCF-07 47K 2% T-1 E36 E3

CCF-07 47K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0747K0GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0747K0GKE36TR-ND
Through Hole Resistors 56-CCF0747K0GKE36TR-ND
CCF-07 47K 2% T-1 E36 E3

CCF-07 47K 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0747K0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0747K0GKE36
Vishay/DaleMetal Film Resistors - CCF0747K0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47Kohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay - 71M1017 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay
71M1017
Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay 71M1017
METAL FILM RESISTOR, 47KOHM, 500mW, 2%; Resistance:47kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 500mW, 2%; Resistance:47kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay - 71M1018 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay
71M1018
Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay 71M1018
METAL FILM RESISTOR, 47KOHM, 500mW, 2%; Resistance:47kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 500mW, 2%; Resistance:47kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF0747K0GKE36CT-ND CCF0747K0GKE36 71M1017
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 47Kohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers