Vishay Precision Group Through Hole Resistors CCF0739K0GKE36

Description
CCF-07 39K 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 39K 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF0739K0GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0739K0GKE36TR-ND
Through Hole Resistors 56-CCF0739K0GKE36TR-ND
CCF-07 39K 2% T-1 E36 E3

CCF-07 39K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0739K0GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0739K0GKE36CT-ND
Through Hole Resistors 56-CCF0739K0GKE36CT-ND
CCF-07 39K 2% T-1 E36 E3

CCF-07 39K 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0739K0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0739K0GKE36
Vishay/DaleMetal Film Resistors - CCF0739K0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 39Kohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 39Kohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 39Kohm, 500Mw, 2%; Resistance Vishay - 26R3994 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39Kohm, 500Mw, 2%; Resistance Vishay
26R3994
Metal Film Resistor, 39Kohm, 500Mw, 2%; Resistance Vishay 26R3994
METAL FILM RESISTOR, 39KOHM, 500mW, 2%; Resistance:39kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39KOHM, 500mW, 2%; Resistance:39kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF0739K0GKE36TR-ND CCF0739K0GKE36 26R3994
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 39Kohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details