Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07390RJKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 5% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 5% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07390RJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07390RJKE36
Vishay/DaleMetal Film Resistors - CCF07390RJKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 5% 100ppm

Supplier's Site
Through Hole Resistors - 56-CCF07390RJKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07390RJKE36TR-ND
Through Hole Resistors 56-CCF07390RJKE36TR-ND
CCF-07 390 5% T-1 E36 E3

CCF-07 390 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07390RJKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07390RJKE36CT-ND
Through Hole Resistors 56-CCF07390RJKE36CT-ND
CCF-07 390 5% T-1 E36 E3

CCF-07 390 5% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Vishay - 26R3996 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Vishay
26R3996
Metal Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Vishay 26R3996
METAL FILM RESISTOR, 390 OHM, 500mW, 5%; Resistance:390ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 500mW, 5%; Resistance:390ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF07390RJKE36 56-CCF07390RJKE36TR-ND 26R3996
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 390 Ohm, 500Mw, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details