Vishay Precision Group Through Hole Resistors CCF07390RGKE36

Description
CCF-07 390 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 390 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF07390RGKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07390RGKE36TR-ND
Through Hole Resistors 56-CCF07390RGKE36TR-ND
CCF-07 390 2% T-1 E36 E3

CCF-07 390 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07390RGKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07390RGKE36CT-ND
Through Hole Resistors 56-CCF07390RGKE36CT-ND
CCF-07 390 2% T-1 E36 E3

CCF-07 390 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF07390RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07390RGKE36
Vishay/DaleMetal Film Resistors - CCF07390RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 390ohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 390 Ohm, 500Mw, 2%; Resistance Vishay - 26R3995 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 500Mw, 2%; Resistance Vishay
26R3995
Metal Film Resistor, 390 Ohm, 500Mw, 2%; Resistance Vishay 26R3995
METAL FILM RESISTOR, 390 OHM, 500mW, 2%; Resistance:390ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 500mW, 2%; Resistance:390ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 390 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2363 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2363
Metal Film Resistor, 390 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2363
METAL FILM RESISTOR, 390 OHM, 500mW, 2%, FULL REEL; Resistance:390ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 500mW, 2%, FULL REEL; Resistance:390ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-CCF07390RGKE36TR-ND CCF07390RGKE36 26R3995 29X2363
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 390 Ohm, 500Mw, 2%; Resistance Vishay Metal Film Resistor, 390 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details