Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF0733K0GKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 33Kohms 2% 100ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 33Kohms 2% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF0733K0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0733K0GKE36
Vishay/DaleMetal Film Resistors - CCF0733K0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 33Kohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 33Kohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 33Kohm, 500Mw, 2%; Resistance Vishay - 26R3992 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 500Mw, 2%; Resistance Vishay
26R3992
Metal Film Resistor, 33Kohm, 500Mw, 2%; Resistance Vishay 26R3992
METAL FILM RESISTOR, 33KOHM, 500mW, 2%; Resistance:33kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33KOHM, 500mW, 2%; Resistance:33kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF0733K0GKE36 26R3992
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 33Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 33000 ohms 33000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers