Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF072K20GKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.2Kohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.2Kohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF072K20GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF072K20GKE36
Vishay/DaleMetal Film Resistors - CCF072K20GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.2Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.2Kohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2054-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2054-2-ND
Through Hole Resistors 749-2054-2-ND
2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2054-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2054-1-ND
Through Hole Resistors 749-2054-1-ND
2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.2Kohm, 500Mw, 2%; Resistance Vishay - 71M0997 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.2Kohm, 500Mw, 2%; Resistance Vishay
71M0997
Metal Film Resistor, 2.2Kohm, 500Mw, 2%; Resistance Vishay 71M0997
METAL FILM RESISTOR, 2.2KOHM, 500mW, 2%; Resistance:2.2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.2KOHM, 500mW, 2%; Resistance:2.2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF072K20GKE36 749-2054-2-ND 71M0997
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 2.2Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers