CCF-07 1.8K 5% T-1 E36 E3
CCF-07 1.8K 5% T-1 E36 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-CCF071K80JKE36TR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |