Vishay Intertechnology, Inc. Metal Film Resistors - CCF07 180K 5 TR

Description
Metal Film Resistors - Through Hole 1/4watt 180Kohms 5% Rated to 1/2watt
Request a Quote
Description
Metal Film Resistors - Through Hole 1/4watt 180Kohms 5% Rated to 1/2watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF07 180K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF07 180K 5 TR
Metal Film Resistors - CCF07 180K 5 TR
Metal Film Resistors - Through Hole 1/4watt 180Kohms 5% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 180Kohms 5% Rated to 1/2watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF07 180K 5 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details