Vishay Precision Group Ccf-2 9.09K 1% T-1 R36 Vishay CCF029K09FKR36

Description
CCF-2 9.09K 1% T-1 R36
Description
CCF-2 9.09K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 9.09K 1% T-1 R36 Vishay - 67P5024 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 9.09K 1% T-1 R36 Vishay
67P5024
Ccf-2 9.09K 1% T-1 R36 Vishay 67P5024
CCF-2 9.09K 1% T-1 R36

CCF-2 9.09K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5024
Product Name Ccf-2 9.09K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details