VISHAY PRECISION GROUP
CCF02820RJKR36 -- CCF-2 820 5% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 820 5% T-1 R36 Vishay
CCF02820RJKR36
Description
CCF-2 820 5% T-1 R36
Description
CCF-2 820 5% T-1 R36
Suppliers
Ccf-2 820 5% T-1 R36 Vishay
47P0970
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P0970 |
|
Product Name
|
Ccf-2 820 5% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1150 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Category / Application
Power Applications
Mounting / Packaging
Axial Leads
Resistance Range
1 to 56000 ohms
View Details