VISHAY PRECISION GROUP
CCF026K49FKR36 -- CCF-2 6.49K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 6.49K 1% T-1 R36 Vishay
CCF026K49FKR36
Description
CCF-2 6.49K 1% T-1 R36
Description
CCF-2 6.49K 1% T-1 R36
Suppliers
Ccf-2 6.49K 1% T-1 R36 Vishay
67P4982
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4982 |
|
Product Name
|
Ccf-2 6.49K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121000 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details