VISHAY PRECISION GROUP
CCF02680KJKE36 -- CCF-2 680K 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 680K 5% T-1 E36 E3 Vishay
CCF02680KJKE36
Description
CCF-2 680K 5% T-1 E36 e3
Description
CCF-2 680K 5% T-1 E36 e3
Suppliers
Ccf-2 680K 5% T-1 E36 E3 Vishay
67P4995
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4995 |
|
Product Name
|
Ccf-2 680K 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details