VISHAY PRECISION GROUP
CCF02620KJKE36 -- CCF-2 620K 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 620K 5% T-1 E36 E3 Vishay
CCF02620KJKE36
Description
CCF-2 620K 5% T-1 E36 e3
Description
CCF-2 620K 5% T-1 E36 e3
Suppliers
Ccf-2 620K 5% T-1 E36 E3 Vishay
67P4989
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4989 |
|
Product Name
|
Ccf-2 620K 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details