Vishay Precision Group Ccf-2 43 5% T-1 E36 E3 Vishay CCF0243R0JKE36

Description
CCF-2 43 5% T-1 E36 e3
Description
CCF-2 43 5% T-1 E36 e3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 43 5% T-1 E36 E3 Vishay - 47P0933 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 43 5% T-1 E36 E3 Vishay
47P0933
Ccf-2 43 5% T-1 E36 E3 Vishay 47P0933
CCF-2 43 5% T-1 E36 e3

CCF-2 43 5% T-1 E36 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0933
Product Name Ccf-2 43 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details