Vishay Precision Group Ccf-2 36 5% T-1 R36 Vishay CCF0236R0JKR36

Description
CCF-2 36 5% T-1 R36
Description
CCF-2 36 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 36 5% T-1 R36 Vishay - 47P0925 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 36 5% T-1 R36 Vishay
47P0925
Ccf-2 36 5% T-1 R36 Vishay 47P0925
CCF-2 36 5% T-1 R36

CCF-2 36 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0925
Product Name Ccf-2 36 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details