VISHAY PRECISION GROUP
CCF022K74FKR36 -- CCF-2 2.74K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 2.74K 1% T-1 R36 Vishay
CCF022K74FKR36
Description
CCF-2 2.74K 1% T-1 R36
Description
CCF-2 2.74K 1% T-1 R36
Suppliers
Ccf-2 2.74K 1% T-1 R36 Vishay
67P4831
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4831 |
|
Product Name
|
Ccf-2 2.74K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6800 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details