Vishay Precision Group Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R CCF022K61FKR36

Description
Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R - CCF022K61FKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R
CCF022K61FKR36
Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R CCF022K61FKR36
Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ccf-2 2.61K 1% T-1 R36 Vishay - 67P4829 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 2.61K 1% T-1 R36 Vishay
67P4829
Ccf-2 2.61K 1% T-1 R36 Vishay 67P4829
CCF-2 2.61K 1% T-1 R36

CCF-2 2.61K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF022K61FKR36 67P4829
Product Name Res Metal Film 2.61K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole T/R Ccf-2 2.61K 1% T-1 R36 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details