VISHAY PRECISION GROUP
CCF02270KJKE36 -- CCF-2 270K 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 270K 5% T-1 E36 E3 Vishay
CCF02270KJKE36
Description
CCF-2 270K 5% T-1 e36 E3
Description
CCF-2 270K 5% T-1 e36 E3
Suppliers
Ccf-2 270K 5% T-1 E36 E3 Vishay
67P4872
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4872 |
|
Product Name
|
Ccf-2 270K 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
680 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details