VISHAY PRECISION GROUP
CCF021K30FKE36 -- CCF-2 1.3K 1% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 1.3K 1% T-1 E36 E3 Vishay
CCF021K30FKE36
Description
CCF-2 1.3K 1% T-1 e36 E3
Description
CCF-2 1.3K 1% T-1 e36 E3
Suppliers
Ccf-2 1.3K 1% T-1 E36 E3 Vishay
67P4750
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4750 |
|
Product Name
|
Ccf-2 1.3K 1% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
523 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details