Vishay Precision Group Ccf-2 16.9 1% T-1 E36 E3 Vishay CCF0216R9FKE36

Description
CCF-2 16.9 1% T-1 e36 E3
Description
CCF-2 16.9 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 16.9 1% T-1 E36 E3 Vishay - 67P4808 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 16.9 1% T-1 E36 E3 Vishay
67P4808
Ccf-2 16.9 1% T-1 E36 E3 Vishay 67P4808
CCF-2 16.9 1% T-1 e36 E3

CCF-2 16.9 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4808
Product Name Ccf-2 16.9 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details