VISHAY PRECISION GROUP
CCF02162KFKR36 -- CCF-2 162K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 162K 1% T-1 R36 Vishay
CCF02162KFKR36
Description
CCF-2 162K 1% T-1 R36
Description
CCF-2 162K 1% T-1 R36
Suppliers
Ccf-2 162K 1% T-1 R36 Vishay
67P4811
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4811 |
|
Product Name
|
Ccf-2 162K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
3 suppliers
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers