Vishay Precision Group Ccf-2 100 5% T-1 E36 E3 Vishay CCF02100RJKE36

Description
CCF-2 100 5% T-1 e36 E3
Description
CCF-2 100 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 100 5% T-1 E36 E3 Vishay - 47P0874 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 100 5% T-1 E36 E3 Vishay
47P0874
Ccf-2 100 5% T-1 E36 E3 Vishay 47P0874
CCF-2 100 5% T-1 e36 E3

CCF-2 100 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0874
Product Name Ccf-2 100 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details