Vishay Intertechnology, Inc. Through Hole Resistors CBB0207004702GC100

Description
CBB 0207 2% C1 47K
Request a Quote Datasheet
Description
CBB 0207 2% C1 47K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CBB0207004702GC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CBB0207004702GC100CT-ND
Through Hole Resistors 56-CBB0207004702GC100CT-ND
CBB 0207 2% C1 47K

CBB 0207 2% C1 47K

Buy Now Datasheet
Through Hole Resistors - 56-CBB0207004702GC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CBB0207004702GC100TB-ND
Through Hole Resistors 56-CBB0207004702GC100TB-ND
CBB 0207 2% C1 47K

CBB 0207 2% C1 47K

Buy Now Datasheet
Through-Hole 0.6W 350V Resistor - 53-CBB0207004702GC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 350V Resistor
53-CBB0207004702GC100
Through-Hole 0.6W 350V Resistor 53-CBB0207004702GC100
Carbon Film Resistors - Through Hole 0.6W 47Kohms 2% 0207 Axial 350V Product overview: CBB0207004702GC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207004702GC10 0 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 0.6W 47Kohms 2% 0207 Axial 350V Product overview: CBB0207004702GC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207004702GC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-CBB0207004702GC100CT-ND 53-CBB0207004702GC100
Product Name Through Hole Resistors Through-Hole 0.6W 350V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Film
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers