Vishay Intertechnology, Inc. Through Hole Resistors CBB0207001202GC100

Description
CBB 0207 2% C1 12K
Request a Quote Datasheet
Description
CBB 0207 2% C1 12K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CBB0207001202GC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CBB0207001202GC100CT-ND
Through Hole Resistors 56-CBB0207001202GC100CT-ND
CBB 0207 2% C1 12K

CBB 0207 2% C1 12K

Buy Now Datasheet
Through Hole Resistors - 56-CBB0207001202GC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CBB0207001202GC100TB-ND
Through Hole Resistors 56-CBB0207001202GC100TB-ND
CBB 0207 2% C1 12K

CBB 0207 2% C1 12K

Buy Now Datasheet
Through-Hole 0.6W 350V Resistor - 53-CBB0207001202GC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 350V Resistor
53-CBB0207001202GC100
Through-Hole 0.6W 350V Resistor 53-CBB0207001202GC100
Carbon Film Resistors - Through Hole 0.6W 12Kohms 2% 0207 Axial 350V Product overview: CBB0207001202GC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207001202GC10 0 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 0.6W 12Kohms 2% 0207 Axial 350V Product overview: CBB0207001202GC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CBB0207001202GC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-CBB0207001202GC100CT-ND 53-CBB0207001202GC100
Product Name Through Hole Resistors Through-Hole 0.6W 350V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Film
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers