Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CA52003R000JB14

Description
Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CA52003R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CA52003R000JB14
Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CA52003R000JB14
Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA52003R000JB14
Product Name Res Wirewound 3 Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details